Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
101
in stock
|
Buy Now | |
TE Store
from US$0.51
|
19,605
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
11,499
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
11,499
in stock
|
Buy Now | |
element14
from US$0.42
|
903
in stock
|
Buy Now | |
Farnell
from US$0.42
|
903
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
107
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
78
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
78
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
from US$0.44
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
Distrelec
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Row-to-Row Spacing | .165in, 4.2mm |
Number of Power Positions | 4 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Layout | Matrix, Inline, Square Grid |
Contact Mating Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Insulation Diameter (Max) | 2.39in, 2.39mm |
Width | 13mm, .51in |
PCB Thickness (Recommended) | 1.6in, .063mm |
Height | .386in, 9.8mm |
Length | .378in, 9.6mm |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
VDE Tested | No |
CSA File Number | 208567 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Circuit Application | Power |
Assembly Integration Feature | Without |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 400 |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Sealable | No |
Housing Type | Plug |
Contact Type | Pin |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.6mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
4P VAL-U-LOK R/A HDR V2 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 1586041-4 | Internal Number: 1586041-4 | 4.2 mm | TE Connectivity | TE Store |
4P Val-U-Lok R/A Hdr V2 Rohs Compliant: Yes |Amp Te Connectivity 1586041-4 | Newark Electronics |
Conn Wire to Board HDR 4 POS 4.2mm Solder RA Thru-Hole | Avnet America |
HEADER, RIGHT ANGLE, UL94V-2, 4WAY | element14 |
Header pcb 4 way Pin 4.20mm Val-u-Lok | RS |
TE 1586041-4 Val-U-Lok Pin Header PCB Mount Right Angle No Pegs UL94 V2 2 x 2P | Rapid Electronics |
VAL-U-LOK 4 Position Dual Row Through-Hole Right Angle Pin Header | Future Electronics |
Header, Conn, Wire to Wire & Wire to Board, PCB Plug,4 Cont, Solder, PE Series,9A | TE Connectivity 1586041-4 | RS Americas |
TE Connectivity 4P VAL-U-LOK R/A HDR V2 Board Connector | Distrelec |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series Connector System |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | VAL-U-LOK Series Connector System |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | White |
Connector Mounting Orientation | PCB |
Contact Termination | Solder |
Flammability Rating | UL94V-2 |
Lead Spacing | 4.2mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1586041-4?
Additional datasheets, footprints and schematics for 1586041-4 are listed on our Part Details page. You can also find images and similar parts to 1586041-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586041-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586041-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586041-4 fall under?
The 1586041-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586041-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586041-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586041-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586041-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1586041-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586041-4 often in real-time on the comparison pages.
What if I can't find stock of 1586041-4?
You can fill out our help required form which you can use to request a quote for 1586041-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.