Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
6,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
6,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
6,900
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
6,900
in stock
|
Buy Now | |
Farnell
from US$0.43
|
5,750
in stock
|
Buy Now | |
TE Store
from US$0.29
|
2,020
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Row-to-Row Spacing | 4.2mm, .165in |
Number of Positions | 2 |
Number of Power Positions | 2 |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 80µin, 2.03µm |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.6in, .063mm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Width | 9.8mm, .386in |
Length | 5.4mm, .213in |
Height | .504in, 12.8mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Housing Color | Natural |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | With |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA File Number | 208567 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | With |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Mating Alignment Type | Keyed |
Circuit Application | Power |
Packaging Quantity | 690 |
Packaging Method | Box & Tray, Tray |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Housing Type | Plug |
Contact Type | Pin |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
2P Val-U-Lok Vrt Hdr W/P V0 |Amp Te Connectivity 1586040-2 | Newark Electronics |
TE Connectivity 2P VAL-U-LOK VRT HDR W/P V0 Headers & Wi | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
2P VAL-U-LOK VRT HDR W/P V0 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1586040-2 | Internal Number: 1586040-2 | 4.2 mm | TE Connectivity | TE Store |
Connector, header | RS |
Conn Power HDR 2 POS 4.2mm Solder ST Thru-Hole 2 Terminal 1 Port Tray | Avnet America |
HEADER, VERTICAL, VAL-U-LOK, 2 POS, DUAL ROW, UL94V-0, W/PEGS | TE Connectivity 1586040-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1586040-2?
Additional datasheets, footprints and schematics for 1586040-2 are listed on our Part Details page. You can also find images and similar parts to 1586040-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586040-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586040-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586040-2 fall under?
The 1586040-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586040-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586040-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586040-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586040-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1586040-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586040-2 often in real-time on the comparison pages.
What if I can't find stock of 1586040-2?
You can fill out our help required form which you can use to request a quote for 1586040-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.