Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
3,007
in stock
|
Buy Now | |
TE Store
from US$0.48
|
22,948
in stock
|
Buy Now | |
Rapid Electronics
from US$0.74
|
3,576
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
3,576
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
3,209
in stock
|
Buy Now | |
element14
from US$0.42
|
3,209
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
325
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.81
|
46
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | 4.2mm, .165in |
Number of Power Positions | 8 |
PCB Mount Orientation | Vertical |
Number of Positions | 8 |
Contact Layout | Inline, Matrix |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
PCB Thickness (Recommended) | 1.6in, .063mm |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Length | .7087in, 18mm |
Width | .384in, 9.75mm |
Height | .504in, 12.8mm |
Insulation Diameter (Max) | 2.39in, 2.39mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Circuit Identification Feature | With |
CSA File Number | 208567 |
VDE Tested | No |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Mating Retention | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment Type | Keyed |
Mating Retention Type | Latch |
Circuit Application | Power |
Packaging Quantity | 315 |
Packaging Method | Tray, Box & Tray |
Contact Type | Pin |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Product Type | Header |
Housing Type | Plug |
Header Type | Shrouded |
Termination Post & Tail Length | 3.5mm, .138in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
8P VERT HDR VAL-U-LOK V2 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 8 | Rectangular Power Connector | Part Number: 1586037-8 | Internal Number: 1586037-8 | 4.2 mm | TE Connectivity | TE Store |
TE 1586037-8 Val-U-Lok Pin Header PCB Mount Vertical No Pegs UL94 V2 2 x 4P | Rapid Electronics |
TE Connectivity 8P VERT HDR VAL-U-LOK V2 Board Connector | Distrelec |
Wire-To-Board Connector, Vertical, Val-U-Lok Series, Through Hole, Header, 8, 4.2 Mm Rohs Compliant: Yes |Amp Te Connectivity 1586037-8 | Newark Electronics |
HEADER, VERTICAL, W/DRAIN HOLES, 94V-2 | element14 |
Conn Power HDR 8 POS 4.2mm Solder ST Thru-Hole 8 Terminal 1 Port | Avnet America |
VAL-U-LOK 8 Position Dual Row Through-Hole Straight Pin Header | Future Electronics |
Header, Conn, Wire to Wire & Wire to Board, PCB Plug,8 Cont, Solder, PE Series,9A | TE Connectivity 1586037-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | VAL-U-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | White |
Connector Mounting Orientation | PCB |
Contact Termination | Through Hole Vertical |
Flammability Rating | UL94V-2 |
Lead Spacing | 4.2mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1586037-8?
Additional datasheets, footprints and schematics for 1586037-8 are listed on our Part Details page. You can also find images and similar parts to 1586037-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586037-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586037-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586037-8 fall under?
The 1586037-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586037-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586037-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586037-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586037-8 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1586037-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586037-8 often in real-time on the comparison pages.
What if I can't find stock of 1586037-8?
You can fill out our help required form which you can use to request a quote for 1586037-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.