Prices starting from US$0.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.22 |
83,383
|
Buy Now | |
TTI Europe | US$0.23 |
34,650
|
Buy Now | |
TE Store | US$0.37 |
23,622
|
Buy Now | |
Rapid Electronics | US$0.39 |
12,850
|
Buy Now | |
Distrelec | US$0.32 |
12,850
|
Buy Now | |
Avnet America | US$0.22 |
10,489
|
Buy Now | |
Heilind Electronics | US$0.28 |
7,875
|
Buy Now | |
Heilind Electronics Asia | US$0.28 |
2,625
|
Buy Now | |
RS | US$0.38 |
2,565
|
Buy Now | |
Newark Electronics | US$0.29 |
1,020
|
Buy Now | |
Farnell | US$0.29 |
1,020
|
Buy Now | |
element14 | US$0.30 |
970
|
Buy Now | |
Transfer Multisort Elektronik | US$0.40 |
363
|
Buy Now | |
Boersig | US$0.29 |
60
|
Buy Now | |
RS Americas | US$0.30 |
-
|
Buy Now | |
Avnet Asia | US$0.26 |
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 2 |
Number of Positions | 2 |
Row-to-Row Spacing | 4.2mm, .165in |
Number of Power Positions | 2 |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Length | .213in, 5.4mm |
Width | .384in, 9.75mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Insulation Diameter (Max) | 2.39mm, 2.39in |
Height | .504in, 12.8mm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Operating Voltage | 600VAC |
Housing Color | Natural |
Housing Material | Nylon |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
CSA File Number | 208567 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Power |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 1050 |
Header Type | Shrouded |
Product Type | Header |
Contact Type | Pin |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Sealable | No |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
VAL-U-LOK 2 Position Dual Row Through-Hole Straight Pin Header | Future Electronics |
2P VERT HDR VAL-U-LOK V2 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1586037-2 | Internal Number: 1586037-2 | 4.2 mm | TE Connectivity | TE Store |
TE 1586037-2 Val-U-Lok Pin Header PCB Mount Vertical No Pegs UL94 V2 2P | Rapid Electronics |
TE Connectivity 2P VERT HDR VAL-U-LOK V2 Board Connector | Distrelec |
Conn Power HDR 2 POS 4.2mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America |
2P VERT HDR VAL-U-LOK V2 | Heilind Electronics |
Header pcb 2 way 4.2mm Val-u-Lok | RS |
Connector, Header, 2Pos, 2Row, 4.2Mm | Newark Electronics |
HEADER, VERTICAL, 4.2MM, DUAL ROW, 2 WAY | Farnell |
Header, Conn, Wire to Wire & Wire to Board, PCB Plug,2 Cont, Solder, PE Series,9A | TE Connectivity 1586037-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Pitch Spacing | 4.2mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row, 2Rows |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Connector Mounting Orientation | PCB |
Contact Termination | Through Hole Vertical |
Flammability Rating | UL94V-2 |
Where can I find additional details, specifications and documents for a 1586037-2?
Additional datasheets, footprints and schematics for 1586037-2 are listed on our Part Details page. You can also find images and similar parts to 1586037-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586037-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586037-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586037-2 fall under?
The 1586037-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586037-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586037-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586037-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586037-2 have stock available?
Authorised distributors including Future Electronics, TTI Europe, TE Store, Rapid Electronics and Distrelec have stock available or on a lead time for 1586037-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586037-2 often in real-time on the comparison pages.
What if I can't find stock of 1586037-2?
You can fill out our help required form which you can use to request a quote for 1586037-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.