Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
4,967
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
5,114
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
3,928
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
3,928
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
2,328
in stock
|
Buy Now | |
TE Store
from US$0.19
|
931
in stock
|
Buy Now | |
Conrad
from US$0.26
|
17
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
13
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Width | .937in, 23.8mm |
Length | 18mm, .7087in |
Height | 7.4mm, .291in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon 66 |
Housing Color | Natural |
Circuit Identification Feature | With |
VDE Tested | No |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA File Number | 208567 |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Contact Type | Pin |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Insertion Force | 15Newton |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
TE 1586024-4 Val-U-Lok Crimp Housing 1 x 4P Natural | Rapid Electronics |
CONNECTOR HOUSING, PLUG, 4POS, 4.2MM | Farnell |
Headers & Wire Housings 4P S/R Fh Plug V2 Rohs Compliant: Yes |Amp Te Connectivity 1586024-4 | Newark Electronics |
TE Connectivity Male crimp housing 4P | Distrelec |
4P S/R FH PLUG VAL-U-LOK V2 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 1586024-4 | Internal Number: 1586024-4 | 4.2 mm | TE Connectivity | TE Store |
Low cost 4.2 mm plug connector system for industry, household appliances and consumer products.This text is machine translated. | Conrad |
VAL-U-LOK Series 4 Position Male Locking Ramp Free Hanging Housing Plug | Future Electronics |
Conn Housing PL 4 POS 4.2mm ST | Avnet America |
PLUG, FREE HANGING, VAL-U-LOK, 4 POS, SINGLE ROW, UL94V-2 | TE Connectivity 1586024-4 | RS Americas |
PLUG HOUSING, FREE, 4WAY | element14 |
Where can I find additional details, specifications and documents for a 1586024-4?
Additional datasheets, footprints and schematics for 1586024-4 are listed on our Part Details page. You can also find images and similar parts to 1586024-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586024-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586024-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586024-4 fall under?
The 1586024-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586024-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586024-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586024-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586024-4 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1586024-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586024-4 often in real-time on the comparison pages.
What if I can't find stock of 1586024-4?
You can fill out our help required form which you can use to request a quote for 1586024-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.