Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
19,997
in stock
|
Buy Now | |
element14
from US$0.09
|
19,997
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
18,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
18,750
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
18,750
in stock
|
Buy Now | |
TE Store
from US$0.12
|
1,578
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
624
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | .165mm, 4.2in |
Number of Positions | 2 |
Contact Layout | Inline |
Contact Retention | Without |
Width | 23.8mm, .937in |
Length | 5.4mm, .213in |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Height | .378in, 9.6mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | White |
Housing Material | Nylon |
Circuit Identification Feature | With |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 500 |
Housing Type | Plug |
Product Type | Housing |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Insertion Force | 15Newton |
CONNECTOR HOUSING, PLUG, 2POS, 4.2MM | element14 |
Headers&Wire Housings HSG PLG 2X01C F/H V0 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 2P FH PLUG VAL-U-LOK V0 | Distrelec |
2P FH PLUG VAL-U-LOK V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 1586017-2 | Internal Number: 1586017-2 | 4.2 mm | TE Connectivity | TE Store |
Connector Housing, Plug, 2Pos | Newark Electronics |
Conn Housing PL 2 POS Crimp ST Cable Mount | Avnet America |
VAL-U-LOK Series 4.2mm Pitch 2 Way 2 Row Male Straight PCB Connector Housing | TE Connectivity 1586017-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1586017-2?
Additional datasheets, footprints and schematics for 1586017-2 are listed on our Part Details page. You can also find images and similar parts to 1586017-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586017-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586017-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586017-2 fall under?
The 1586017-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586017-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586017-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586017-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586017-2 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1586017-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586017-2 often in real-time on the comparison pages.
What if I can't find stock of 1586017-2?
You can fill out our help required form which you can use to request a quote for 1586017-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.