Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
490
in stock
|
Buy Now | |
TE Store
from US$0.11
|
49,766
in stock
|
Buy Now | |
element14
from US$0.09
|
33,492
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
25,230
in stock
|
Buy Now | |
Farnell
from US$0.08
|
25,230
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
15,542
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
4,160
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
2,625
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
364
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 2 |
Row-to-Row Spacing | .165mm, 4.2in |
Contact Layout | Inline |
Contact Retention | Without |
Length | 5.4mm, .213in |
Width | 23.8mm, .937in |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Height | .378in, 9.6mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | With |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag |
Housing Type | Plug |
Product Type | Housing |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Insertion Force | 15Newton |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
2P FH PLUG VAL-U-LOK V2 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 1586000-2 | Internal Number: 1586000-2 | 4.2 mm | TE Connectivity | TE Store |
PLUG, FREE-HANGING, 2WAY | element14 |
2P PLUG HSG VAL-U-LOK W2W NAT | TTI Europe |
Plug, Free-Hanging, 2Way | Newark Electronics |
VAL-U-LOK Series 12 Position Male Locking Ramp Free Hanging Housing Plug | Future Electronics |
2P FH PLUG VAL-U-LOK V2 | Heilind Electronics |
Conn Housing PL 2 POS 4.2mm Crimp ST | Avnet America |
Housing FH 2 way Rec 4.20mm Val-u-Lok | RS |
Connector Soft Shell Nylon Natural Wire-to-Wire and Wire-to-Board 2 | TE Connectivity 1586000-2 | RS Americas |
TE 1586000-2 Val-U-Lok V2 Crimp Housing 2P Natural | Rapid Electronics |
TE Connectivity Male crimp housing 2P | Distrelec |
Headers & Wire Housings FREE HANGING PLUG 2P | Sager |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 4.2mm |
For Use With | VAL-U-LOK Series Connector System |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | White |
Flammability Rating | UL94V-2 |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 1586000-2?
Additional datasheets, footprints and schematics for 1586000-2 are listed on our Part Details page. You can also find images and similar parts to 1586000-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586000-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586000-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586000-2 fall under?
The 1586000-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586000-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586000-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586000-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586000-2 have stock available?
Authorised distributors including TE Store, element14, TTI Europe, Newark Electronics and Farnell have stock available or on a lead time for 1586000-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586000-2 often in real-time on the comparison pages.
What if I can't find stock of 1586000-2?
You can fill out our help required form which you can use to request a quote for 1586000-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.