Status: | Unknown |
---|---|
Series: | 1585 Series |
RoHS: | Unknown |
Product Range | 1585 Series |
---|---|
Inductance | 100µH |
DC Current Rating | 3A |
DC Resistance Max | - |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | - |
Body Diameter | 11.5mm |
Core Material | Ferrite |
External Length / Height | 27mm |
Height | 27mm |
Inductor Type | Inductor |
Lead Diameter | 0.7mm |
Lead Length | 18mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Resonant Frequency | 2.5MHz |
Inductor, 100Uh, 3A, 20%, 2.5Mhz | Newark Electronics |
INDUCTOR, 100UH, 3A, AXIAL | element14 |
Where can I find additional details, specifications and documents for a 1585 100UH 3A INS?
Additional datasheets, footprints and schematics for 1585 100UH 3A INS are listed on our Part Details page. You can also find images and similar parts to 1585 100UH 3A INS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1585 100UH 3A INS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1585 100UH 3A INS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1585 100UH 3A INS fall under?
The 1585 100UH 3A INS is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1585 100UH 3A INS when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1585 100UH 3A INS you can contact the distributor directly for product support, shipping queries etc.
Is the 1585 100UH 3A INS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1585 100UH 3A INS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1585 100UH 3A INS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1585 100UH 3A INS often in real-time on the comparison pages.
What if I can't find stock of 1585 100UH 3A INS?
You can fill out our help required form which you can use to request a quote for 1585 100UH 3A INS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.