Status: | Unknown |
---|---|
Series: | 1584S Series |
RoHS: | Compliant |
Accessory Type | Rocker Switch |
---|---|
For Use With | Enclosures |
Product Range | 1584S Series |
RoHS Compliant | Yes |
Replacement Rocker Switch, 15A, 125V | Newark Electronics |
outlet strip - 15A/125V red rocker switch | Hammond Manufacturing 1584S3 | RS Americas |
Switch, Lighted Rocker | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1584S3?
Additional datasheets, footprints and schematics for 1584S3 are listed on our Part Details page. You can also find images and similar parts to 1584S3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1584S3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1584S3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1584S3 fall under?
The 1584S3 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Miscellaneous Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1584S3 when available in the Miscellaneous Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1584S3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1584S3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1584S3 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1584S3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1584S3 often in real-time on the comparison pages.
What if I can't find stock of 1584S3?
You can fill out our help required form which you can use to request a quote for 1584S3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.