Status: | Unknown |
---|---|
Series: | WL-SWTC Series |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
No stock
|
Buy Now |
Product Range | WL-SWTC Series |
---|---|
LED Colour | White |
Viewing Angle | 120° |
Luminous Flux @ Test | 95lm |
CCT | 3000K |
Forward Current If Max | 700mA |
Forward Voltage @ Test | 3.2V |
Forward Current @ Test | 350mA |
Power Dissipation Pd | 2.52W |
SVHC | No SVHC (15-Jan-2019) |
LED Mounting | SMD |
Lens Colour | Clear |
Lens Shape | Dome |
Opto Case Style | 1414 |
Power @ Test | 1.1W |
LED, HB, WARM WHITE, 95LM, 3000K | Farnell |
Where can I find additional details, specifications and documents for a 158353030?
Additional datasheets, footprints and schematics for 158353030 are listed on our Part Details page. You can also find images and similar parts to 158353030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 158353030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 158353030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 158353030 fall under?
The 158353030 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 158353030 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 158353030 you can contact the distributor directly for product support, shipping queries etc.
Is the 158353030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 158353030 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 158353030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 158353030 often in real-time on the comparison pages.
What if I can't find stock of 158353030?
You can fill out our help required form which you can use to request a quote for 158353030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.