Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1582636002,
3-1191143-4 |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Engine Oil, Gasoline, Hydraulic Fluid |
Flexibility | Semi-Flexible |
Color | Black |
Shrink Ratio | 3:1 |
Recovered Wall Thickness (Nominal) | .039in, 1mm |
Expanded Inside Diameter (Min) | .236in, 6mm |
Recovered Inside Diameter (Max) | 2mm, .079in |
Recovered Wall Thickness (Tolerance) | .25mm, .01in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Asia, EMEA |
Wall Type | Dual |
Product Family | CGAT |
Fluid Resistance | Moisture/Spray Protection |
Shrink Temperature (Min) | 80°C |
Flammability | Flame-Retardant |
Operating Temperature Range | -30 – 80°C |
Recovery Temperature | 115°C |
Resistant To | Fluids |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyolefin Black Spool | Avnet America |
Where can I find additional details, specifications and documents for a 1582636002?
Additional datasheets, footprints and schematics for 1582636002 are listed on our Part Details page. You can also find images and similar parts to 1582636002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1582636002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1582636002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1582636002 fall under?
The 1582636002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1582636002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1582636002 you can contact the distributor directly for product support, shipping queries etc.
Is the 1582636002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1582636002 have stock available?
Authorised distributors including Boersig and Avnet America have stock available or on a lead time for 1582636002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1582636002 often in real-time on the comparison pages.
What if I can't find stock of 1582636002?
You can fill out our help required form which you can use to request a quote for 1582636002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.