Status: | Unknown |
---|---|
Series: | 1581C6 Series |
RoHS: | Unknown |
Connector Type A | BS 1363 |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 1.83m |
Current Rating | 10A |
Voltage Rating | 250VAC |
Jacket Colour | Black |
Product Range | 1581C6 Series |
Cable Length - Imperial | 6ft |
SVHC | No SVHC (15-Jan-2019) |
Pwr Cord, Bs 1363-Iec C13, 6Ft | Newark Electronics |
Cable Assembly, Power Cord, AC, UK to IEC, 6 Length | Hammond Manufacturing 1581C6UK | RS Americas |
PWR CORD, BS 1363-IEC C13, 1.83M | element14 |
Where can I find additional details, specifications and documents for a 1581C6UK?
Additional datasheets, footprints and schematics for 1581C6UK are listed on our Part Details page. You can also find images and similar parts to 1581C6UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1581C6UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1581C6UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1581C6UK fall under?
The 1581C6UK is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 1581C6UK when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1581C6UK you can contact the distributor directly for product support, shipping queries etc.
Is the 1581C6UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1581C6UK have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1581C6UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1581C6UK often in real-time on the comparison pages.
What if I can't find stock of 1581C6UK?
You can fill out our help required form which you can use to request a quote for 1581C6UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.