Status: | Unknown |
---|---|
Series: | 1581C6 Series |
RoHS: | Unknown |
Prices starting from US$12.15
Connector Type A | IEC 60320 C13 |
---|---|
Connector Type B | IEC 60320 C14 |
Cable Length - Metric | 1.83m |
Current Rating | 10A |
Voltage Rating | 125VAC |
Jacket Colour | Black |
Product Range | 1581C6 Series |
Cable Length - Imperial | 6ft |
SVHC | No SVHC (15-Jan-2019) |
Power Cord, Iec320-C13 To C14, 10A, 250V | Newark Electronics |
Power Cords, AC, Power Cord IEC to IEC | Hammond Manufacturing 1581C6IEC | RS Americas |
Where can I find additional details, specifications and documents for a 1581C6IEC?
Additional datasheets, footprints and schematics for 1581C6IEC are listed on our Part Details page. You can also find images and similar parts to 1581C6IEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1581C6IEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1581C6IEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1581C6IEC fall under?
The 1581C6IEC is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 1581C6IEC when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1581C6IEC you can contact the distributor directly for product support, shipping queries etc.
Is the 1581C6IEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1581C6IEC have stock available?
Authorised distributors including Newark Electronics, Jameco Electronics, Powell Electronics, RS Americas and element14 have stock available or on a lead time for 1581C6IEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1581C6IEC often in real-time on the comparison pages.
What if I can't find stock of 1581C6IEC?
You can fill out our help required form which you can use to request a quote for 1581C6IEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.