Status: | Unknown |
---|---|
Series: | 1581 Series |
RoHS: | Unknown |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.69
|
No stock
|
Buy Now | |
RS Americas
from US$2.64
|
500
in stock
|
Buy Now | |
Jameco Electronics
from US$24.95
|
51
in stock
|
Buy Now | |
Powell Electronics
from US$27.99
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$21.75
|
17
in stock
|
Buy Now | |
element14
from US$35.99
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 15A |
Voltage Rating | 2.5kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Green |
Contact Material | Brass |
Contact Termination Type | - |
Product Range | 1581 Series |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Stud / Turret |
B-JACK, TIN PL BULK (GREEN) | Pomona Electronics 1581-5# | RS Americas |
Panel Mount Banana Jack, 15A, Turret, Green | Newark Electronics |
BANANA JACK, 15A, TURRET, GREEN, PK10 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1581-5?
Additional datasheets, footprints and schematics for 1581-5 are listed on our Part Details page. You can also find images and similar parts to 1581-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1581-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1581-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1581-5 fall under?
The 1581-5 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 1581-5 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1581-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1581-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1581-5 have stock available?
Authorised distributors including RS Americas, Jameco Electronics, Powell Electronics, Newark Electronics and element14 have stock available or on a lead time for 1581-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1581-5 often in real-time on the comparison pages.
What if I can't find stock of 1581-5?
You can fill out our help required form which you can use to request a quote for 1581-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.