Status: | Unknown |
---|---|
Series: | 1581 Series |
RoHS: | Unknown |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 15A |
Voltage Rating | 2.5kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Black |
Contact Material | Brass |
Contact Termination Type | Solder |
Product Range | 1581 Series |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Test Socket |
Contact Termination | Solder |
Jack Banana Banana Jack 30 VAC/60VDC (Max.) 15A Brass Polycarbonate, 1581 Series | Pomona Electronics 1581-0 | RS Americas |
Banana Jack, 15A, Turret, Black | Newark Electronics |
Pomona Electronics 1581-0 Connector Banana Jack Female 1 Position Straight Panel | Jameco Electronics |
SOCKET, 4MM, BLACK, PK10 | element14 |
Pomona Panel Mount Banana Jack, Black, Nickel-Plated, 60VDC, 15A | Distrelec |
Where can I find additional details, specifications and documents for a 1581-0?
Additional datasheets, footprints and schematics for 1581-0 are listed on our Part Details page. You can also find images and similar parts to 1581-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1581-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1581-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1581-0 fall under?
The 1581-0 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 1581-0 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1581-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1581-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1581-0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Jameco Electronics, element14 and Farnell have stock available or on a lead time for 1581-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1581-0 often in real-time on the comparison pages.
What if I can't find stock of 1581-0?
You can fill out our help required form which you can use to request a quote for 1581-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.