Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coating Type | Mould Protection |
---|---|
Coating Applications | Casting Concrete Moulds |
Dispensing Method | Tub |
Coating Colour | Black |
Weight | 500g |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Volume | - |
Coating Coverage | 0.956m² |
Colour | Black |
Cure Time | 16h |
Cure Time Max | 16h |
Dielectric Strength | 14V/m |
Film Type | Encapsulation |
Material Composition | Pourable Rubber Compund |
Pot Life Time | 30min |
Resistance Temperature | 82°C |
Shelf Life | 2Yr |
Size | 500g |
Viscosity | 10 000cPs |
Weight Min | 500g |
Flexane(R) 80 liquid urethane,500gm | RS |
Where can I find additional details, specifications and documents for a 15800?
Additional datasheets, footprints and schematics for 15800 are listed on our Part Details page. You can also find images and similar parts to 15800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15800 fall under?
The 15800 is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to 15800 when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15800 you can contact the distributor directly for product support, shipping queries etc.
Is the 15800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15800 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics and Farnell have stock available or on a lead time for 15800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15800 often in real-time on the comparison pages.
What if I can't find stock of 15800?
You can fill out our help required form which you can use to request a quote for 15800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.