158-12C200 Switches, Relays & Solenoids by TE Connectivity

RELAY DPDT 120VAC 28VDC 10A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.37

Distributor Stock
Logo for Farnell
Farnell
from US$15.37
No stock
Buy Now
Logo for element14
element14
from US$16.39
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration DPDT
Coil Voltage 24VDC
Contact Current 10A
Product Range -
Relay Mounting Socket
Coil Type -
Contact Voltage VAC 120VAC
Relay Terminals Quick Connect
Carry Current 10A

Alternative Descriptions

Relay, Dpdt, 120Vac, 28Vdc, 10A | Newark Electronics
TYCO MIDTEX RELAY | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 158-12C200?

Additional datasheets, footprints and schematics for 158-12C200 are listed on our Part Details page. You can also find images and similar parts to 158-12C200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 158-12C200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 158-12C200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 158-12C200 fall under?

The 158-12C200 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 158-12C200 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 158-12C200 you can contact the distributor directly for product support, shipping queries etc.

Is the 158-12C200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 158-12C200 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for 158-12C200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 158-12C200 often in real-time on the comparison pages.

What if I can't find stock of 158-12C200?

You can fill out our help required form which you can use to request a quote for 158-12C200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay