158 Lighting Products by Unknown

T-3 1/4 WEDGE T-3 1/4 (W2.1X9.5d) 14.0V .24A 2CP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for RS
RS
from US$27.66
267
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$6.87
386
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$9.69
143
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$7.56
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$5.76
-
Buy Now
Logo for Sager
Sager
from US$6.11
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

T-3 1/4 Wedge T-3 1/4 (W2.1X9.5D) 14.0V .24A 2Cp |Cec Industries 158 | Newark Electronics


158 Semiconductors - Tools by Adafruit Industries

Hall effect sensor - US5881LUA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

158 Fasteners & Mechanical by Keystone Electronics

Battery Holder

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

Keystone Battery Holder 4x D Screw | Distrelec
Battery Holder, D, 1.187 in. to 1.375 in., Aluminum, 4, Solder Lug | Keystone Electronics 158 | RS Americas
Cell Size D Aluminum Battery Holder | Future Electronics
Holder, Battery | Carlton-Bates
Cylindrical Battery Contacts, Clips, Holders & Springs D CELL Battery HOLDER | Sager

158 Lamps & Tubes by Osram

LAMP, INCANDESCENT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Lamp Base Type Wedge

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 158?

Additional datasheets, footprints and schematics for 158 are listed on our Part Details page. You can also find images and similar parts to 158 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 158 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 158 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 158 fall under?

The 158 is listed under Lighting Products > More Lighting Products.

Can I view similar or alternative parts?

You can view similar parts to 158 when available in the More Lighting Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 158 you can contact the distributor directly for product support, shipping queries etc.

Is the 158 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 158 have stock available?

Authorised distributors including Distrelec, RS, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for 158.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 158 often in real-time on the comparison pages.

What if I can't find stock of 158?

You can fill out our help required form which you can use to request a quote for 158 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay