Status: | Unknown |
---|---|
Series: | 157 Series |
RoHS: | Compliant |
Rated Current | 10A |
---|---|
Inductance | 1mH |
Product Range | 157 Series |
Common Mode Filter Case | 82.55mm x 44.45mm x 50.8mm |
Case Dimensions | 82.55mm x 44.45mm x 50.8mm |
RoHS Compliant | Yes |
Choke, 1Mh, 10A, 15% | Newark Electronics |
DC Filter Choke, Open Bracket, Ind 1000 uH, Curr-Rtg 10 A, DCR 0.038 Ohms, Leadwires | Hammond Manufacturing 157D | RS Americas |
Where can I find additional details, specifications and documents for a 157D?
Additional datasheets, footprints and schematics for 157D are listed on our Part Details page. You can also find images and similar parts to 157D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 157D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 157D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 157D fall under?
The 157D is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 157D when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 157D you can contact the distributor directly for product support, shipping queries etc.
Is the 157D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 157D have stock available?
Authorised distributors including Newark Electronics, Jameco Electronics, Powell Electronics and RS Americas have stock available or on a lead time for 157D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 157D often in real-time on the comparison pages.
What if I can't find stock of 157D?
You can fill out our help required form which you can use to request a quote for 157D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.