Status: | Unknown |
---|---|
Series: | Model 157 |
RoHS: | Unknown |
High quality |
Rugged one piece metal housing |
Long rotational life |
Datasheet |
---|
Model 157 |
General Information |
---|
Quick Reference Listing |
Product Literature |
---|
Selector Guide |
Capabilities |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
157-21 servo mount pot,2K lin 22mm 1W | RS |
Rotary Potentiometer, Conductive Plastic, 157 Series, 2 Kohm, Linear, 1, 1 W, Servo Rohs Compliant: Yes |Vishay 157S202MX | Newark Electronics |
Position Sensor POT Rotational Analog 1W Servo Mount T/R | Avnet America |
POTENTIOMETER, SERVO 2% LIN 2K | element14 |
Where can I find additional details, specifications and documents for a 157S202MX?
Additional datasheets, footprints and schematics for 157S202MX are listed on our Part Details page. You can also find images and similar parts to 157S202MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 157S202MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 157S202MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 157S202MX fall under?
The 157S202MX is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 157S202MX when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 157S202MX you can contact the distributor directly for product support, shipping queries etc.
Is the 157S202MX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 157S202MX have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 157S202MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 157S202MX often in real-time on the comparison pages.
What if I can't find stock of 157S202MX?
You can fill out our help required form which you can use to request a quote for 157S202MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.