Status: | Unknown |
---|---|
Series: | Model 157 |
RoHS: | Unknown |
High quality |
Rugged one piece metal housing |
Long rotational life |
Datasheet |
---|
Model 157 |
General Information |
---|
Quick Reference Listing |
Product Literature |
---|
Selector Guide |
Capabilities |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
157-22 servo mount pot,10K lin 22mm 1W | RS |
Rotary Potentiometer, Conductive Plastic, 157 Series, 10 Kohm, Linear, 1, 1 W, Bushing Rohs Compliant: Yes |Vishay 157S103MB9002 | Newark Electronics |
POTENTIOMETER, BUSHING 0.5% LIN 10K | element14 |
Where can I find additional details, specifications and documents for a 157S103MB9002?
Additional datasheets, footprints and schematics for 157S103MB9002 are listed on our Part Details page. You can also find images and similar parts to 157S103MB9002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 157S103MB9002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 157S103MB9002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 157S103MB9002 fall under?
The 157S103MB9002 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 157S103MB9002 when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 157S103MB9002 you can contact the distributor directly for product support, shipping queries etc.
Is the 157S103MB9002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 157S103MB9002 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 157S103MB9002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 157S103MB9002 often in real-time on the comparison pages.
What if I can't find stock of 157S103MB9002?
You can fill out our help required form which you can use to request a quote for 157S103MB9002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.