Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3.7V |
---|---|
Battery Technology | Lithium Polymer |
Battery Capacity | 500mAh |
Battery Terminals | Connector |
External Height | 36mm |
External Width | 29mm |
External Depth | 4.75mm |
Weight | 10.5g |
RoHS Compliant | NA |
Lithium Ion Polymer Battery - 3.7v 500mAh | Adafruit Industries 1578 | RS Americas |
Battery Voltage:3.7V | Newark Electronics |
Where can I find additional details, specifications and documents for a 1578?
Additional datasheets, footprints and schematics for 1578 are listed on our Part Details page. You can also find images and similar parts to 1578 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1578 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1578 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1578 fall under?
The 1578 is listed under Batteries & Chargers > Batteries - Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 1578 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1578 you can contact the distributor directly for product support, shipping queries etc.
Is the 1578 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1578 have stock available?
Authorised distributors including RS Americas, Newark Electronics and RS have stock available or on a lead time for 1578.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1578 often in real-time on the comparison pages.
What if I can't find stock of 1578?
You can fill out our help required form which you can use to request a quote for 1578 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.