Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.64
|
-
|
Buy Now |
Plating Material | Nickel |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .08in, 2.03mm |
Stud Diameter | .119in, 3.02mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 20.38mm, .802in |
Wire Insulation Diameter | 1.14 – 2.03mm, .045 – .08in |
Wire Size | .518mm², 20AWG |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Bag |
Insulated | Yes |
Support Style | Non - Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | #4 |
Operating Temperature Range | 260°C, 500°F |
Where can I find additional details, specifications and documents for a 1577963-1?
Additional datasheets, footprints and schematics for 1577963-1 are listed on our Part Details page. You can also find images and similar parts to 1577963-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1577963-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1577963-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1577963-1 fall under?
The 1577963-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1577963-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1577963-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1577963-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1577963-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1577963-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1577963-1 often in real-time on the comparison pages.
What if I can't find stock of 1577963-1?
You can fill out our help required form which you can use to request a quote for 1577963-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.