Prices starting from US$3.14
Insulation Sleeve Color | Beige |
---|---|
Plating Material | Copper, Nickel |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2.08 – 3.31mm², 14 – 12AWG, 3260 – 8230CMA |
Wire Insulation Diameter | 2.29 – 3.18mm, .09 – .125in |
Wire Insulation Diameter (Min) | .09in, 2.3mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | 5mm, .197in |
Overall Length | 22.99mm, .905in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Bag |
Sealable | No |
Insulated | Yes |
Stud Size | #10 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 260°C, 500°F |
Ring Term, #10, Beige, 3.31Mm2, 12Awg Rohs Compliant: Yes |Te Connectivity 1577640-1 | Newark Electronics |
RING TERM, #10, BEIGE, 3.31MM2, 12AWG | element14 |
Stud Size 10 Closed Barrel PEEK Insulation Sleeve Straight PIDG Ring Tongue | Future Electronics |
PIDG Ring Tongue Terminal 12-14AWG 22.99mm 8.71mm Nickel | Avnet America |
TE Connectivity - AMP Ring Terminal 1A 3.31mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 1577640-1?
Additional datasheets, footprints and schematics for 1577640-1 are listed on our Part Details page. You can also find images and similar parts to 1577640-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1577640-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1577640-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1577640-1 fall under?
The 1577640-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1577640-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1577640-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1577640-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1577640-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 1577640-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1577640-1 often in real-time on the comparison pages.
What if I can't find stock of 1577640-1?
You can fill out our help required form which you can use to request a quote for 1577640-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.