Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.86
|
No stock
|
Buy Now | |
TE Store
from US$7.84
|
898
in stock
|
Buy Now | |
WireMasters
from US$3.70
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$3.37
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.37
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
-
|
Buy Now | |
Avnet America
from US$3.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Nickel |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .106in, 2.67mm |
Wire Insulation Diameter | .055 – .106in, 1.4 – 2.67mm |
Stud Diameter | .265in, 6.74mm |
Wire Size | .823 – 1.31mm², 18 – 16AWG, 1600 – 2800CMA |
Tongue Thickness | .79mm, .031in |
Overall Length | 1.117in, 28.38mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Stud Size | 1/4 |
Wire/Cable Type | Stranded |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 500°F, 260°C |
TERMINAL RT PIDG PEEK STRATO 18-16 AWG Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 16 AWG Wire Size: .823 – 1.31 mm² Wire Size: 1600 – 2800 CMA Stud Size: 1/4 Closed Ring Tongue Terminal 18 – 16 AWG .823 – 1.31 mm² 1600 – 2800 CMA | Ring Terminal | Part Number: 1577634-1 | Internal Number: 1577634-1 | TE Connectivity | TE Store |
Ring Terminal M6 | WireMasters |
TERMINAL RT PIDG PEEK STR 18-16 AWG | Heilind Electronics |
Terminal Rt Pidg Peek Strato 18-16 Awg |Te Connectivity 1577634-1 | Newark Electronics |
PIDG Ring Tongue Terminal 16-18AWG 28.38mm 11.91mm Nickel | Avnet America |
Where can I find additional details, specifications and documents for a 1577634-1?
Additional datasheets, footprints and schematics for 1577634-1 are listed on our Part Details page. You can also find images and similar parts to 1577634-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1577634-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1577634-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1577634-1 fall under?
The 1577634-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1577634-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1577634-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1577634-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1577634-1 have stock available?
Authorised distributors including TE Store, WireMasters, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1577634-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1577634-1 often in real-time on the comparison pages.
What if I can't find stock of 1577634-1?
You can fill out our help required form which you can use to request a quote for 1577634-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.