Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1577633-1,
EH6054-000 |
Prices starting from US$2.85
Plating Material | Nickel |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .106in, 2.67mm |
Wire Size | .823 – 1.31mm², 18 – 16AWG, 1600 – 2800CMA |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter | .055 – .106in, 1.4 – 2.67mm |
Overall Length | 22.43mm, .883in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Stud Size | #10 |
Wire/Cable Type | Stranded |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 500°F, 260°C |
TERMINAL RT PIDG PEEK STRATO 18-16 AWG Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 16 AWG Wire Size: .823 – 1.31 mm² Wire Size: 1600 – 2800 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 16 AWG .823 – 1.31 mm² 1600 – 2800 CMA | Ring Terminal | Part Number: 1577633-1 | Internal Number: 1577633-1 | Alias Number: AMP-0-1577633-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #10, 16Awg, Org | Newark Electronics |
PIDG Ring Tongue Terminal 16-18AWG 22.73mm 7.92mm Nickel | Avnet America |
TERMINAL, RING TONGUE, #10, 16AWG, ORG | element14 |
Where can I find additional details, specifications and documents for a 1577633-1?
Additional datasheets, footprints and schematics for 1577633-1 are listed on our Part Details page. You can also find images and similar parts to 1577633-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1577633-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1577633-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1577633-1 fall under?
The 1577633-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1577633-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1577633-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1577633-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1577633-1 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1577633-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1577633-1 often in real-time on the comparison pages.
What if I can't find stock of 1577633-1?
You can fill out our help required form which you can use to request a quote for 1577633-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.