Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.03
|
222
in stock
|
Buy Now | |
WireMasters
from US$3.70
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$2.19
|
292
in stock
|
Buy Now | |
element14
from US$3.18
|
222
in stock
|
Buy Now | |
Sorelec
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$2.80
|
-
|
Buy Now | |
Boersig
from US$2.94
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Nickel |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .106in, 2.67mm |
Wire Insulation Diameter | .055 – .106in, 1.4 – 2.67mm |
Overall Length | .883in, 22.43mm |
Wire Size | 18 – 16AWG, .823 – 1.31mm², 1600 – 2800CMA |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .031in, .79mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Insulated | Yes |
Stud Size | #8 |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Sealable | No |
Wire/Cable Type | Stranded |
Operating Temperature Range | 500°F, 260°C |
Ring Terminal M4 | WireMasters |
Terminal, Ring Tongue, #8, 16Awg, Org | Newark Electronics |
TERMINAL, RING TONGUE, #8, 16AWG, ORG | element14 |
PIDG Ring Tongue Terminal 16-18AWG 22.43mm 7.92mm Nickel | Avnet America |
Where can I find additional details, specifications and documents for a 1577632-1?
Additional datasheets, footprints and schematics for 1577632-1 are listed on our Part Details page. You can also find images and similar parts to 1577632-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1577632-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1577632-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1577632-1 fall under?
The 1577632-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1577632-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1577632-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1577632-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1577632-1 have stock available?
Authorised distributors including WireMasters, Newark Electronics, element14, Farnell and Sorelec have stock available or on a lead time for 1577632-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1577632-1 often in real-time on the comparison pages.
What if I can't find stock of 1577632-1?
You can fill out our help required form which you can use to request a quote for 1577632-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.