Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | .055 – .106in, 1.4 – 2.67mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .119in, 3.02mm |
Wire Size | .823 – 1.31mm², 18 – 16AWG, 1600 – 2800CMA |
Overall Length | .711in, 18.06mm |
Wire Insulation Diameter (Max) | 2.67mm, .106in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Package |
Wire/Cable Type | Stranded |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Non - Insulation Support |
Stud Size | #4 |
Operating Temperature Range | 500°F, 260°C |
Terminal Rt Pidg Peek Strato 18-16 Awg |Amp Te Connectivity 1577630-1 | Newark Electronics |
TERMINAL RT PIDG PEEK STRATO 18-16 AWG Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 16 AWG Wire Size: .823 – 1.31 mm² Wire Size: 1600 – 2800 CMA Stud Size: #4 Closed Ring Tongue Terminal 18 – 16 AWG .823 – 1.31 mm² 1600 – 2800 CMA | Ring Terminal | Part Number: 1577630-1 | Internal Number: 1577630-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1577630-1?
Additional datasheets, footprints and schematics for 1577630-1 are listed on our Part Details page. You can also find images and similar parts to 1577630-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1577630-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1577630-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1577630-1 fall under?
The 1577630-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1577630-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1577630-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1577630-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1577630-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1577630-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1577630-1 often in real-time on the comparison pages.
What if I can't find stock of 1577630-1?
You can fill out our help required form which you can use to request a quote for 1577630-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.