Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Right Angle Adapter |
Convert From Coax Type | BNC |
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type A | BNC Plug |
Contact Plating | Gold Plated Contacts |
Tester Type | - |
---|---|
Resistance | - |
External Height | 279mm |
External Width | 169mm |
External Depth | 41mm |
Product Range | - |
External Length / Height | 279mm |
Output Voltage | 8VDC |
Test Current | 10mA |
Weight | 770g |
TESTER, CABLE, PC | element14 |
Where can I find additional details, specifications and documents for a 1577?
Additional datasheets, footprints and schematics for 1577 are listed on our Part Details page. You can also find images and similar parts to 1577 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1577 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1577 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1577 fall under?
The 1577 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1577 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1577 you can contact the distributor directly for product support, shipping queries etc.
Is the 1577 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1577 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1577.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1577 often in real-time on the comparison pages.
What if I can't find stock of 1577?
You can fill out our help required form which you can use to request a quote for 1577 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.