Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Angle | 90° |
Stud Hole | Yes |
Terminal Orientation | Right Angle |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Stud Diameter | .13in, 3.3mm |
Mating Tab Width | .25in, 4.75mm, 6.35mm |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Packaging Quantity | 1 |
Packaging Method | Package |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
Faston Tab Assembly Rohs Compliant: Yes |Amp Te Connectivity 157431-1 | Newark Electronics |
Quick Disconnect Terminal M Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 157431-1?
Additional datasheets, footprints and schematics for 157431-1 are listed on our Part Details page. You can also find images and similar parts to 157431-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 157431-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 157431-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 157431-1 fall under?
The 157431-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 157431-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 157431-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 157431-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 157431-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 157431-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 157431-1 often in real-time on the comparison pages.
What if I can't find stock of 157431-1?
You can fill out our help required form which you can use to request a quote for 157431-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.