Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.62
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
218
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$662.58
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$1,002.66
|
-
|
Buy Now | |
element14
from US$12.03
|
-
|
Buy Now | |
Carlton-Bates
from US$0.32
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now |
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 1.83mm |
Terminal Plating | Tin |
Overall Length | 6.78mm |
Length - Below Flange | 2.08mm |
Product Range | - |
Board Thickness | 0.062" |
Body Material | Brass |
TERMINAL TEST POINT | Heilind Electronics |
Single end Double Turret ╪ 1.83 mm Stacking Flare Mount Terminal | Future Electronics |
Terminal | Carlton-Bates |
Circuit Board Hardware - PCB 3 TURRET TERM .082 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Block Unit-Pump (755) |Greenlee 15732 | Newark Electronics |
Block Unit-Pump (755) | Greenlee 15732 | RS Americas |
Where can I find additional details, specifications and documents for a 1573-2?
Additional datasheets, footprints and schematics for 1573-2 are listed on our Part Details page. You can also find images and similar parts to 1573-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1573-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1573-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1573-2 fall under?
The 1573-2 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 1573-2 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1573-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1573-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1573-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 1573-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1573-2 often in real-time on the comparison pages.
What if I can't find stock of 1573-2?
You can fill out our help required form which you can use to request a quote for 1573-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.