Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TSPD11CGPC004 |
Case Material | Thermoplastic (LCP) |
---|---|
Actuator Color | Black |
Actuator Profile | Extended |
Actuator Material | Thermoplastic |
Tactile | No |
Operating Function | Off (On) |
Number of Actuators | Single |
Support Bracket | Without |
Ganged | No |
ESD Grounding Terminal | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Snap Action | Without |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold over Nickel |
Actuator Length | 5.08mm, .2in |
Button Width | .1in, 2.54mm |
Voltage Rating | 20VAC, 20VDC |
Process Sealed | Yes |
Low Profile | No |
Mounting Angle | Vertical |
Mounting Type | Surface Mount |
Comment | (On) indicates momentary position., Omit center terminal., Off indicates a mechanical position with no electrical connection. |
Packaging Method | Loose Piece |
Illuminated | No |
Product Type | Switch |
Actuator Style | Round |
Dust Proof | No |
Switch Type | Pushbutton |
Termination Type | Printed Circuit |
Temperature Rating | High |
Tspd11Cgpc004 |Amp Te Connectivity 1571990-1 | Newark Electronics |
Switch, Tspd11Cgpc004 | TE Connectivity 1571990-1 | RS Americas |
Switch Push Button OFF (ON) SPST Round Plunger 20VAC 20VDC 0.4VA Momentary Contact PC Pins Thru-Hole Loose Piece | Avnet America |
Pushbutton Switches SPST BLK PC MNT .4VA PUSHBUTTON SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1571990-1?
Additional datasheets, footprints and schematics for 1571990-1 are listed on our Part Details page. You can also find images and similar parts to 1571990-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571990-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571990-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571990-1 fall under?
The 1571990-1 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571990-1 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571990-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571990-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571990-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for 1571990-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571990-1 often in real-time on the comparison pages.
What if I can't find stock of 1571990-1?
You can fill out our help required form which you can use to request a quote for 1571990-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.