Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A101J1AQ004 |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.79
|
247
in stock
|
Buy Now | |
TE Store
from US$7.25
|
485
in stock
|
Buy Now | |
Rapid Electronics
from US$4.02
|
160
in stock
|
Buy Now | |
Distrelec
from US$3.64
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$5.00
|
-
|
Buy Now | |
Avnet America
from US$2.94
|
-
|
Buy Now | |
RS Americas
from US$4.19
|
-
|
Buy Now | |
Sager
from US$2.50
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Color | Black |
---|---|
Actuator Color | Black |
Panel Cutout Size | .418 x .707in, 10.62 x 17.96mm |
Indicator/Imprint Legend | None |
Operating Function | On On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Voltage Rating | 125VAC, 28VDC |
Process Sealed | No |
VDE Tested | No |
Mounting Angle | Right Angle |
Mounting Type | Printed Circuit Board |
Actuator Type | Small |
Product Type | Switch |
Lamp | Without |
Actuator Style | Rocker |
LED | Without |
Switch Type | Rocker/Paddle Actuator |
Termination Type | Printed Circuit |
A101J1AQ004=SGL POLE,ROCKER Switch Type: Power Product Mount Type: Printed Circuit Board Indicator/Imprint Legend: None Panel Cutout Size: .418 x .707 in Panel Cutout Size: 10.62 x 17.96 mm Power Printed Circuit Board .418 x .707" | Rocker Switch | Part Number: 1571986-8 | Internal Number: 1571986-8 | Alias Number: A101J1AQ004 | TE Connectivity | TE Store |
Switch,rocker,1P,on on,PCB mount,5A | RS |
Rocker Switches SWITCH ROCKER | Rapid Electronics |
TE Connectivity - AMP Rocker Switch SPDT On-on Latched 5A | Distrelec |
Rocker Switches Switch Rocker |Amp Te Connectivity 1571986-8 | Newark Electronics |
Switch Rocker ON ON SPDT PC Pins Small Rocker 5A 250VAC 28VDC | Avnet America |
Switch, A101J1Aq004=Sgl Pole, Rocker | TE Connectivity 1571986-8 | RS Americas |
Rocker Switches SP ON-ON R/A PCB ROCKER SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1571986-8?
Additional datasheets, footprints and schematics for 1571986-8 are listed on our Part Details page. You can also find images and similar parts to 1571986-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571986-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571986-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571986-8 fall under?
The 1571986-8 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571986-8 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571986-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571986-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571986-8 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 1571986-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571986-8 often in real-time on the comparison pages.
What if I can't find stock of 1571986-8?
You can fill out our help required form which you can use to request a quote for 1571986-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.