Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A101J1AB004 |
Body Color | Black |
---|---|
Actuator Color | Black |
Indicator/Imprint Legend | None |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On On |
Switch Contact Plating Material | Gold |
Voltage Rating | 20VDC, 20VAC |
Process Sealed | No |
VDE Tested | No |
Mounting Type | Printed Circuit Board |
Mounting Angle | Right Angle |
Actuator Type | Small |
Product Type | Switch |
Lamp | Without |
LED | Without |
Actuator Style | Rocker |
Switch Type | Rocker/Paddle Actuator |
Termination Type | Printed Circuit |
A101J1Ab004=Sgl Pole Rocker |Amp Te Connectivity 1571986-7 | Newark Electronics |
Switch Rocker ON None ON SPDT PC Pins Small Rocker 20VAC 20VDC 0.4VA | Avnet America |
Switch, A101J1Ab004=Sgl Pole, Rocker | TE Connectivity 1571986-7 | RS Americas |
Special Order: A101J1AB004=SGL POLE,ROCKER Switch Type: Power Product Mount Type: Printed Circuit Board Indicator/Imprint Legend: None Switch Contact Plating Material: Gold Configuration (Pole-Throw): Single Pole - Double Throw Power Printed Circuit Board Gold | Rocker Switch | Part Number: 1571986-7 | Internal Number: 1571986-7 | Alias Number: A101J1AB004 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1571986-7?
Additional datasheets, footprints and schematics for 1571986-7 are listed on our Part Details page. You can also find images and similar parts to 1571986-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571986-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571986-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571986-7 fall under?
The 1571986-7 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571986-7 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571986-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571986-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571986-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 1571986-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571986-7 often in real-time on the comparison pages.
What if I can't find stock of 1571986-7?
You can fill out our help required form which you can use to request a quote for 1571986-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.