Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | GDH04S04 |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$3.36
|
162,199
in stock
|
Buy Now | |
TTI Europe
from US$1.00
|
92,540
in stock
|
Buy Now | |
Rapid Electronics
from US$3.46
|
34,440
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
34,440
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
17,689
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
16,064
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.37
|
112
in stock
|
Buy Now | |
Avnet Abacus
-
|
57,820
in stock
|
Buy Now | |
RS Americas
from US$1.49
|
-
|
Buy Now | |
Boersig
from US$1.18
|
-
|
Buy Now | |
Sager
from US$1.51
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 4 |
Number of Switches | 4 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | .1A |
Contact Base Material | Copper Alloy |
Auto-Insertable | No |
Solder Tail Contact Plating | Gold over Nickel |
Length | 6.2mm, .244in |
Voltage Rating | 50VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Low Profile | Yes |
Centerline | .05in, 1.27mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Method | Tape & Reel |
Packaging Quantity | 70 |
Product Type | Switch |
Actuator Style | Recessed Rocker |
Switch Type | DIP |
Sealed | Yes |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
GDH04S04=DIP SWITCH Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 4 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1571983-4 | Internal Number: 1571983-4 | Alias Number: GDH04S04 | TE Connectivity | TE Store |
DIP SW SPST 4P 0.025A 24V | TTI Europe |
TE 1571983-4 GDH DIP Switch Gold 4P Black | Rapid Electronics |
GD Series 4 Position SPST Recessed Rocker Sealed Low Profile SMT DIP Switch | Future Electronics |
Switch DIP SPST 4 Flush Slide 0.025A 24VDC Gull Wing 1.27mm SMD | Avnet America |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
4 Way Surface Mount DIP Switch SPST, Rocker Actuator | TE Connectivity 1571983-4 | RS Americas |
DIP Switches / SIP Switches SPST 4POS REC RCKR SMT DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1571983-4?
Additional datasheets, footprints and schematics for 1571983-4 are listed on our Part Details page. You can also find images and similar parts to 1571983-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571983-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571983-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571983-4 fall under?
The 1571983-4 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571983-4 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571983-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571983-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571983-4 have stock available?
Authorised distributors including TE Store, TTI Europe, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 1571983-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571983-4 often in real-time on the comparison pages.
What if I can't find stock of 1571983-4?
You can fill out our help required form which you can use to request a quote for 1571983-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.