Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TSS21NGPC04 |
Prices starting from US$6.58
Actuator Material | Polyester |
---|---|
Actuator Color | Black |
Terminals Connected | 1-2, 4-5 |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On None On |
Number of Actuators | Single |
Number of Positions | 2 |
Contact Base Material | Copper |
Switch Contact Plating Material | Gold |
Actuator Length | 2.8mm, .1102in |
PCB Tail Length | 3.3mm, .13in |
Length | 10.2mm, .402in |
Width | 5.23mm, .206in |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
PCB Mount Retention Type | Extended |
Actuator Style | Top |
Switch Type | Slide |
Product Type | Switch |
Terminal Configuration | Standard |
Threaded Case | Without |
Termination Type | PC |
Switch, Slide, Dpdt, 20V, Through Hole | Newark Electronics |
TSS Series DPDT On-None-On 20 V Through Hole Slide Switch | Future Electronics |
Switch Slide ON None ON DPDT Extended Top Slide 20VAC 20VDC 0.4VA PC Pins Thru-Hole Bulk | Avnet America |
Switch, Tss21Ngpc04=Slide Switch Dpdt | TE Connectivity 1571982-7 | RS Americas |
TSS21NGPC04=SLIDE SWITCH DPDT Configuration (Pole-Throw): Double Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Number of Actuators: Single Number of Positions: 2 Double Pole - Double Throw Vertical Copper Single | Slide Switch | Part Number: 1571982-7 | Internal Number: 1571982-7 | Alias Number: TSS21NGPC04 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1571982-7?
Additional datasheets, footprints and schematics for 1571982-7 are listed on our Part Details page. You can also find images and similar parts to 1571982-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571982-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571982-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571982-7 fall under?
The 1571982-7 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571982-7 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571982-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571982-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571982-7 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 1571982-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571982-7 often in real-time on the comparison pages.
What if I can't find stock of 1571982-7?
You can fill out our help required form which you can use to request a quote for 1571982-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.