Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TSS11DGPC04 |
Prices starting from US$4.62
Actuator Material | PBT |
---|---|
Actuator Color | Black |
Terminals Connected | 1-2 |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On None On |
Number of Actuators | Single |
Number of Positions | 2 |
Contact Base Material | Copper |
Switch Contact Plating Material | Gold |
Actuator Length | 2.8mm, .1102in |
Length | .402in, 10.2mm |
PCB Tail Length | .13in, 3.3mm |
Width | .206in, 5.23mm |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
PCB Mount Retention Type | Extended |
Switch Type | Slide |
Product Type | Switch |
Actuator Style | Extended, Top |
Threaded Case | Without |
Terminal Configuration | Standard |
Termination Type | PC |
TSS11DGPC04=SLIDE SWITCH SPDT Configuration (Pole-Throw): Single Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Number of Actuators: Single Number of Positions: 2 Single Pole - Double Throw Vertical Copper | Slide Switch | Part Number: 1571982-1 | Internal Number: 1571982-1 | Alias Number: TSS11DGPC04 | TE Connectivity | TE Store |
Tss11Dgpc04=Slide Switch Spdt |Alcoswitch Te Connectivity 1571982-1 | Newark Electronics |
Switch Slide ON None ON SPDT Extended Top Slide 20VAC 20VDC 0.4VA PC Pins Thru-Hole Bulk | Avnet America |
Switch, Tss11Dgpc04=Slide Switch Spdt | TE Connectivity 1571982-1 | RS Americas |
Slide Switches SWITCH SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1571982-1?
Additional datasheets, footprints and schematics for 1571982-1 are listed on our Part Details page. You can also find images and similar parts to 1571982-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571982-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571982-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571982-1 fall under?
The 1571982-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571982-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571982-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571982-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571982-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 1571982-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571982-1 often in real-time on the comparison pages.
What if I can't find stock of 1571982-1?
You can fill out our help required form which you can use to request a quote for 1571982-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.