Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .0248in |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 2 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Mating Post Length | 5.85mm, .23in |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Matte |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention Type | Retention Solder Tails |
Solder Process Feature | Board Standoff |
Position Locations Omitted | None |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.05mm, .12in |
High Temperature Compatible | Yes |
High Temperature Housing | Yes |
02 Modii Hdr Srst B/A Ht Lf |Te Connectivity 1571839-1 | Newark Electronics |
Connector, AMPMODU, 02 Modii Hdr Srst B/A Ht Lf | TE Connectivity 1571839-1 | RS Americas |
Special Order: 02 MODII HDR SRST B/A HT LF PCB Header & Receptacle | Part Number: 1571839-1 | Internal Number: 1571839-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1571839-1?
Additional datasheets, footprints and schematics for 1571839-1 are listed on our Part Details page. You can also find images and similar parts to 1571839-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571839-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571839-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571839-1 fall under?
The 1571839-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1571839-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571839-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571839-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571839-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TE Store, Farnell and Avnet America have stock available or on a lead time for 1571839-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571839-1 often in real-time on the comparison pages.
What if I can't find stock of 1571839-1?
You can fill out our help required form which you can use to request a quote for 1571839-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.