Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Insert Material | PBT |
Shield Plating Material | Tin |
Shield Material | Steel |
Shell Plating Material | Tin |
Shell Material | Steel |
Preloaded | Yes |
Number of Positions | 25 |
Pre-Assembled | No |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | .8µin |
Contact Mating Area Plating Material | Gold Flash |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Configuration | Solder Cup |
Contact Size | 20 |
Cable Insulation Diameter | 10.8mm, .425in |
Wire Size | .5 – .6mm², 20AWG |
Enclosure | With |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Straight |
Mating Connector Lock Type | Jackscrews |
Jackscrew Material | Brass |
PCB Mount Retention Type | None |
Mating Connector Lock | With |
Packaging Method | Package |
Wire/Cable Type | Round Jacketed Cable |
Shell Type | Full Metal Shell |
Shielded | Yes |
Connector Style | Receptacle |
Grounding Indents | Without |
Product Type | Connector |
Enclosure Material | PVC |
Shell Size | 3 |
Grade | Standard |
Termination Method to Wire & Cable | Solder |
Lf Recept Kit,size 3,10.8Mm |Amp Te Connectivity 1571656-6 | Newark Electronics |
D-Sub Standard Conn LF RECEPT KIT SIZE 3 10.8MM | Rapid Electronics |
D SUB CONNECTOR, RCPT, 25POS, SOLDER | Farnell |
Conn, D-Sub, Cable Socket, 25Pos, STR, HD-20Series, 20AWG, FullMetalShell | TE Connectivity 1571656-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1571656-6?
Additional datasheets, footprints and schematics for 1571656-6 are listed on our Part Details page. You can also find images and similar parts to 1571656-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571656-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571656-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571656-6 fall under?
The 1571656-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Solder D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1571656-6 when available in the Solder D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571656-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571656-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571656-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and RS Americas have stock available or on a lead time for 1571656-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571656-6 often in real-time on the comparison pages.
What if I can't find stock of 1571656-6?
You can fill out our help required form which you can use to request a quote for 1571656-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.