1571636-4 Switches by TE Connectivity

TACT,SMT,GULL WING,100GF,T&R

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Newark
Newark
from US$0.36
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.33
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.55
-
Buy Now
Logo for Sager
Sager
from US$0.30
-
Buy Now

Specifications

Actuator Force 100g, 3.53oz
Actuator Profile Extended
Actuator Color Green
Actuator Material Nylon
Case Color Black
Bushing Style Unthreaded
Case Material Thermoplastic (LCP)
Cover Material Copper Alloy
Tactile Feel With
Operating Function NO
Number of Actuators 1
Configuration (Pole-Throw) Single Pole - Single Throw
ESD Grounding Terminal With
Ganged With
Snap Action Without
Tactile Yes
Support Bracket Without
Contact Base Material Stainless Steel
Contact Current Rating 50mA
Switch Contact Plating Material Silver
Switch Height .098in
Button Width 2.3mm, .118in
Actuator Length .02in, .5mm
Low Profile With
Process Sealed No
Mounting Type Surface Mount
Mounting Angle With
Comment Life: 1000000
Packaging Method Tape & Reel
Product Type Switch
Dust Proof No
Illuminated With
Leg Style Gull Wing
Actuator Style Round
Termination Type Printed Circuit Board
Temperature Rating Standard°C

Alternative Descriptions

Tact,smt,gull Wing,100Gf,t&r |Alcoswitch Te Connectivity 1571636-4 | Newark Electronics
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 0.98N SMD T/R | Avnet America
Switch, Tact, Smt, Gull Wing,100Gf, T&R | TE Connectivity 1571636-4 | RS Americas
Tactile Switches SMT GULL WING 100GF PB TACT SWITCH | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1571636-4?

Additional datasheets, footprints and schematics for 1571636-4 are listed on our Part Details page. You can also find images and similar parts to 1571636-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1571636-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571636-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1571636-4 fall under?

The 1571636-4 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.

Can I view similar or alternative parts?

You can view similar parts to 1571636-4 when available in the Tactile Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1571636-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1571636-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1571636-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 1571636-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1571636-4 often in real-time on the comparison pages.

What if I can't find stock of 1571636-4?

You can fill out our help required form which you can use to request a quote for 1571636-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay