Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Material | Copper Alloy |
---|---|
Actuator Color | Ivory |
Actuator Material | Nylon |
Case Color | Black |
Actuator Force | 50g, 1.77oz |
Case Material | Thermoplastic (LCP) |
Actuator Profile | Extended |
Bushing Style | Unthreaded |
Tactile Feel | With |
Tactile | Yes |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
ESD Grounding Terminal | With |
Ganged | With |
Snap Action | Without |
Support Bracket | Without |
Operating Function | NO |
Contact Current Rating | 50mA |
Contact Base Material | Stainless Steel |
Switch Contact Plating Material | Silver |
Actuator Length | .5mm, .02in |
Button Width | .118in, 2.3mm |
Switch Height | .098in |
Process Sealed | No |
Low Profile | With |
Mounting Angle | With |
Mounting Type | Surface Mount |
Comment | Life: 1000000 |
Packaging Method | Tape & Reel |
Leg Style | Gull Wing |
Actuator Style | Round |
Product Type | Switch |
Illuminated | With |
Dust Proof | No |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
TACT,SMT,GULL WING,50GF,T&R Actuator Style: Round Operating Function: NO Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: With Round Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: 1571636-2 | Internal Number: 1571636-2 | TE Connectivity | TE Store |
Tact,smt,gull Wing,50Gf,t&r |Alcoswitch Te Connectivity 1571636-2 | Newark Electronics |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 0.49N SMD T/R | Avnet America |
Switch, Tact, Smt, Gull Wing,50Gf, T&R | TE Connectivity 1571636-2 | RS Americas |
Tactile Switches SMT GULL WING 50GF PB TACT SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1571636-2?
Additional datasheets, footprints and schematics for 1571636-2 are listed on our Part Details page. You can also find images and similar parts to 1571636-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571636-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571636-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571636-2 fall under?
The 1571636-2 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571636-2 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571636-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571636-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571636-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 1571636-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571636-2 often in real-time on the comparison pages.
What if I can't find stock of 1571636-2?
You can fill out our help required form which you can use to request a quote for 1571636-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.