Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSS2250R04 |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.69
|
No stock
|
Buy Now | |
TE Store
from US$3.89
|
677
in stock
|
Buy Now | |
Newark Electronics
from US$2.32
|
587
in stock
|
Buy Now | |
Rapid Electronics
from US$1.81
|
587
in stock
|
Buy Now | |
Chip One Stop
from US$2.05
|
587
in stock
|
Buy Now | |
Powell Electronics
from US$2.06
|
420
in stock
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now | |
RS Americas
from US$3.22
|
-
|
Buy Now | |
Boersig
from US$1.28
|
-
|
Buy Now | |
Sager
from US$1.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Actuator Material | POM |
Actuator Travel | .0787in, 2mm |
Number of Positions | 2 |
Terminals Connected | 2-1, 5-4 |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Number of Actuators | Single |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Current Rating | .3A |
PCB Tail Length | .118in, 3mm |
Length | 16mm, .6299in |
Actuator Length | 9.5mm, .374in |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | With |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
PCB Mount Retention Type | Guide Post |
Packaging Method | Tray |
Terminal Configuration | Standard |
Grade | Instrumentation |
Threaded Case | Without |
Switch Type | Slide |
Product Type | Switch |
Actuator Style | Side |
Termination Type | PC |
MSS2250R04=DPDT SL SW R/A AG Configuration (Pole-Throw): Double Pole - Double Throw Product Orientation: Right Angle Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 2 Double Pole - Double Throw Right Angle Copper Alloy Single | Slide Switch | Part Number: 1571630-2 | Internal Number: 1571630-2 | Alias Number: MSS2250R04 | TE Connectivity | TE Store |
Slide Switches Dpdt 2Pos R/A Ag T/H Slide Switch |Amp Te Connectivity 1571630-2 | Newark Electronics |
Slide Switches DPDT 2POS R/A AG T/H SLIDE SWITCH | Rapid Electronics |
SLIDE SWITCHES | Farnell |
Switch Slide DPDT Extended Side Slide 0.3A 125VAC PC Pins Bracket Mount/Through Hole | Avnet America |
Switch, Mss2250R04=Dpdt Sl Sw R/A Ag | TE Connectivity 1571630-2 | RS Americas |
Slide Switches SWITCH SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1571630-2?
Additional datasheets, footprints and schematics for 1571630-2 are listed on our Part Details page. You can also find images and similar parts to 1571630-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571630-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571630-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571630-2 fall under?
The 1571630-2 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571630-2 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571630-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571630-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571630-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 1571630-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571630-2 often in real-time on the comparison pages.
What if I can't find stock of 1571630-2?
You can fill out our help required form which you can use to request a quote for 1571630-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.