1571626-6

Relays, Contactors & Switches

> Switches

> Tactile Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1571626-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1571626-6
Series Information for 1571626-6 - TE Connectivity
  • Status: Active
  • Product Code: EF28
  • Global Product Line: W04
  • GPL Description: Industrial

Description

TACT,SMT,GULL WING,160GF,T&R

Specifications

Cover Material:
Copper Alloy
Case Color:
Black
Actuator Material:
Nylon
Actuator Profile:
Extended
Actuator Color:
Red
Case Material:
Thermoplastic (LCP)
Actuator Force:
160g, 5.648oz
Bushing Style:
Unthreaded
Tactile Feel:
With
Tactile:
Yes
Number of Actuators:
1
Configuration (Pole-Throw):
Single Pole - Single Throw
Ganged:
With
ESD Grounding Terminal:
Without
Snap Action:
Without
Support Bracket:
Without
Operating Function:
NO
Contact Current Rating:
50mA
Switch Contact Plating Material:
Silver
Contact Base Material:
Stainless Steel
Actuator Length:
.5mm, .02in
Button Width:
.118in, 2.3mm
Switch Height:
.098in
Process Sealed:
No
Low Profile:
With
Mounting Type:
Surface Mount
Mounting Angle:
With
Comment:
Life: 1000000
Packaging Method:
Tape & Reel
Dust Proof:
No
Leg Style:
Gull Wing
Actuator Style:
Round
Illuminated:
With
Product Type:
Switch
Termination Type:
Printed Circuit Board
Temperature Rating:
Standard°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Newark Electronics
TACT,SMT,GULL WING,160GF,T&R
Avnet America
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 1.57N SMD T/R
Avnet Europe
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 1.57N SMD T/R

Similar Products