Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
11,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
11,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
11,200
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
11,200
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Sager
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cover Material | Stainless Steel |
---|---|
Case Color | Black |
Actuator Profile | Extended |
Actuator Force | 260g, 9.178oz |
Case Material | Thermoplastic (LCP) |
Bushing Style | Unthreaded |
Actuator Material | Nylon |
Actuator Color | Black |
Operating Function | NO |
Snap Action | Without |
Tactile Feel | With |
ESD Grounding Terminal | Without |
Tactile | Yes |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Actuators | 1 |
Support Bracket | Without |
Ganged | With |
Contact Current Rating | 50mA |
Contact Base Material | Stainless Steel |
Switch Contact Plating Material | Silver |
Actuator Length | .02in, .5mm |
Switch Height | .99in |
Button Width | .118in, 2.3mm |
Process Sealed | No |
Low Profile | With |
Mounting Angle | With |
Mounting Type | Surface Mount |
Comment | Life: 100000 |
Packaging Method | Tape & Reel |
Actuator Style | Round |
Leg Style | J Style |
Product Type | Switch |
Dust Proof | No |
Illuminated | With |
Termination Type | J-Leads |
Temperature Rating | Standard°C |
Tactile Switches Tact,6X6,smt,j-Lead,260Gf,t&r |Amp Te Connectivity 1571625-8 | Newark Electronics |
Tactile Switches TACT 6X6 SMT J-LEAD 260GF T&R | Rapid Electronics |
TE Connectivity TACT 6X6 SMT J-LEAD 260GF T&R Pushbutton | Distrelec |
TACTILE SWITCHES | Farnell |
Switch Tactile OFF (ON) SPST Round Button J-Lead 0.05A 12VDC 2.55N SMD T/R | Avnet America |
Switch, Tact,6X6,Smt, J-Lead,260Gf, T&R | TE Connectivity 1571625-8 | RS Americas |
Tactile Switches TACT,6X6,SMT,J-LEAD,260GF,T&R | Sager |
Where can I find additional details, specifications and documents for a 1571625-8?
Additional datasheets, footprints and schematics for 1571625-8 are listed on our Part Details page. You can also find images and similar parts to 1571625-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571625-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571625-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571625-8 fall under?
The 1571625-8 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571625-8 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571625-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571625-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571625-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1571625-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571625-8 often in real-time on the comparison pages.
What if I can't find stock of 1571625-8?
You can fill out our help required form which you can use to request a quote for 1571625-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.