Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
18,165
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
18,165
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
18,165
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
18,165
in stock
|
Buy Now | |
TE Store
from US$0.72
|
17,966
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Force | 50g, 1.77oz |
---|---|
Bushing Style | Unthreaded |
Actuator Profile | Extended |
Actuator Material | Nylon |
Case Material | Thermoplastic (LCP) |
Case Color | Black |
Actuator Color | Black |
Cover Material | Stainless Steel |
Ganged | With |
Number of Actuators | 1 |
Support Bracket | Without |
Tactile Feel | With |
Snap Action | Without |
ESD Grounding Terminal | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Tactile | Yes |
Operating Function | NO |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Contact Base Material | Stainless Steel |
Actuator Length | .02in, .5mm |
Button Width | .118in, 2.3mm |
Switch Height | .99in |
Process Sealed | No |
Low Profile | With |
Mounting Type | Surface Mount |
Mounting Angle | With |
Comment | Life: 2000000 |
Packaging Method | Loose Piece |
Illuminated | With |
Actuator Style | Round |
Dust Proof | No |
Leg Style | J Style |
Product Type | Switch |
Termination Type | J-Leads |
Temperature Rating | Standard°C |
Tactile Switches 6X6 Smt J-Lead 5Gf Pb Tact |Amp Te Connectivity 1571625-1 | Newark Electronics |
Tactile Switches 6X6 SMT J-LEAD 5GF PB TACT | Rapid Electronics |
TE Connectivity - AMP Tactile Switch SPST-NO 0.49N 6.2 x 6.2mm | Distrelec |
TACT,6X6,SMT,J-LEAD,50GF Actuator Style: Round Operating Function: NO Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: With Round Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: 1571625-1 | Internal Number: 1571625-1 | TE Connectivity | TE Store |
TACTILE SWITCHES | Farnell |
Switch Tactile OFF (ON) SPST Round Button J-Lead 0.05A 12VDC 0.49N SMD Bulk | Avnet America |
Switch, Tact,6X6,Smt, J-Lead,50Gf | TE Connectivity 1571625-1 | RS Americas |
Tactile Switches 6X6 SMT J-LEAD 5GF PB TACT SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1571625-1?
Additional datasheets, footprints and schematics for 1571625-1 are listed on our Part Details page. You can also find images and similar parts to 1571625-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571625-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571625-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571625-1 fall under?
The 1571625-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571625-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571625-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571625-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571625-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1571625-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571625-1 often in real-time on the comparison pages.
What if I can't find stock of 1571625-1?
You can fill out our help required form which you can use to request a quote for 1571625-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.