Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Actuator Material | POM |
---|---|
Actuator Color | Black |
Actuator Travel | .158in, 4.01mm |
Configuration (Pole-Throw) | Double Pole - Five Throw |
Number of Actuators | Single |
Number of Positions | 5 |
Switch Contact Plating Material | Silver |
Contact Current Rating | .5A |
Contact Base Material | Copper Alloy |
PCB Tail Length | .102in, 2.6mm |
Length | 1.437in, 36.5mm |
Actuator Length | 12mm, .47244in |
Width | 9.1mm, .3583in |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | With |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
PCB Mount Retention Type | Solder Tail |
Terminal Configuration | Standard |
Product Type | Switch |
Switch Type | Slide |
Threaded Case | Without |
Actuator Style | Top |
Grade | Economy |
Termination Type | PC |
Slide Switch, Dp5T 0.5 Amp |Alcoswitch Te Connectivity 1571600-1 | Newark Electronics |
AMP1571600-1 | Avnet America |
Switch, Slide Switch, Dp5T 0.5 Amp | TE Connectivity 1571600-1 | RS Americas |
Slide Switches SLD SW DP5T 0.5 Amp | Sager |
Where can I find additional details, specifications and documents for a 1571600-1?
Additional datasheets, footprints and schematics for 1571600-1 are listed on our Part Details page. You can also find images and similar parts to 1571600-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571600-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571600-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571600-1 fall under?
The 1571600-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571600-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571600-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571600-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571600-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 1571600-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571600-1 often in real-time on the comparison pages.
What if I can't find stock of 1571600-1?
You can fill out our help required form which you can use to request a quote for 1571600-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.