Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM8JSMATR |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
220
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
202,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
54,500
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
53,500
in stock
|
Buy Now | |
TE Store
from US$0.58
|
35,763
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
1
in stock
|
Buy Now | |
Sorelec
-
|
30,000
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cover Material | Steel |
---|---|
Case Material | PPS |
Actuator Material | PPS |
Actuator Color | Black |
Actuator Force | 160g, 5.648oz |
Case Color | Brown |
Bushing Style | Unthreaded |
Actuator Profile | Extended |
Tactile Feel | With |
Number of Actuators | 1 |
Support Bracket | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Operating Function | NO |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Switch Height | .374in, 9.5mm |
Button Width | .138in, 3.5mm |
Actuator Length | 5.9mm, .232in |
Low Profile | With |
Process Sealed | No |
Mounting Angle | With |
Mounting Type | Surface Mount |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Illuminated | With |
Leg Style | Gull Wing |
Dust Proof | No |
Actuator Style | Round |
Product Type | Switch |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
SPST-NO 0.05 A Off-Momentary Standard Micro Miniature Pushbutton Switch | Future Electronics |
Tactile SW SPST OFF(ON) RND SMT MINI PB TACT | Rapid Electronics |
TE Connectivity - AMP Tactile Switch SPST-NO 1.56N 6 x 6mm | Distrelec |
FSM8JSMATR=TACT,SMT,T&R Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 1571563-9 | Internal Number: 1571563-9 | Alias Number: FSM8JSMATR | TE Connectivity | TE Store |
Product Range:Fsmjsm Series | Newark Electronics |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 24VDC 1.57N SMD T/R | Avnet America |
Tactile switch,SMT,SPST,raised actuator | RS |
Microswitch TACT | Transfer Multisort Elektronik |
Alcoswitch, Tactile switch, SMT, SPST, raised actuator | TE Connectivity 1571563-9 | RS Americas |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Tactile Switches SPST OFF(ON) RND SMT MINI PB TACT SWITCH | Sager |
TACTILE SWITCH, 0.05A, 24VDC, 160GF, SMD | Farnell |
Where can I find additional details, specifications and documents for a 1571563-9?
Additional datasheets, footprints and schematics for 1571563-9 are listed on our Part Details page. You can also find images and similar parts to 1571563-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571563-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571563-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571563-9 fall under?
The 1571563-9 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571563-9 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571563-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571563-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571563-9 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 1571563-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571563-9 often in real-time on the comparison pages.
What if I can't find stock of 1571563-9?
You can fill out our help required form which you can use to request a quote for 1571563-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.