1571563-6 Switches by TE Connectivity

FSM14JSMAATR=TACT,SMT,T&R

Status: Active
Series: -
RoHS: Unknown
Aliases: FSM14JSMAATR
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.39
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.35
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.19
-
Buy Now
Logo for TE Store
TE Store
from US$0.49
-
Buy Now
Logo for Sager
Sager
from US$0.16
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Actuator Color White
Actuator Material Nylon
Support Bracket Without
Number of Actuators 1
Operating Function Off (On)
Configuration (Pole-Throw) Single Pole - Single Throw
ESD Grounding Terminal Without
Contact Current Rating 50mA
Contact Base Material Phosphor Bronze
Switch Contact Plating Material Silver
Voltage Rating 24
Process Sealed No
Mounting Type Surface Mount
Mounting Angle Vertical
Packaging Method Tape & Reel
Product Type Switch
Illuminated No
Actuator Style Round
Dust Proof No
Temperature Rating -40 – 105°C

Alternative Descriptions

Tactile Switches Tact Switch Smt |Amp Te Connectivity 1571563-6 | Newark Electronics
MICRO MINIATURE PUSHBUTTON SWITCH | Future Electronics
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 1VA 2.55N SMD T/R | Avnet America
Switch, Fsm14Jsmaatr=Tact, Smt, T&R | TE Connectivity 1571563-6 | RS Americas
Special Order: FSM14JSMAATR=TACT,SMT,T&R Actuator Style: Round Operating Function: Off (On) Contact Base Material: Phosphor Bronze Switch Contact Plating Material: Silver Support Bracket: Without Round Off (On) Phosphor Bronze Silver | Tactile Switch With Dome Switch | Part Number: 1571563-6 | Internal Number: 1571563-6 | Alias Number: FSM14JSMAATR | TE Connectivity | TE Store
Tactile Switches TACT SWITCH SMT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1571563-6?

Additional datasheets, footprints and schematics for 1571563-6 are listed on our Part Details page. You can also find images and similar parts to 1571563-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1571563-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571563-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1571563-6 fall under?

The 1571563-6 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.

Can I view similar or alternative parts?

You can view similar parts to 1571563-6 when available in the Tactile Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1571563-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1571563-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1571563-6 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 1571563-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1571563-6 often in real-time on the comparison pages.

What if I can't find stock of 1571563-6?

You can fill out our help required form which you can use to request a quote for 1571563-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay