Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM4JSMXL |
Actuator Force | 2.47oz, 70g |
---|---|
Actuator Profile | Extended |
Actuator Color | Violet |
Actuator Material | Nylon |
Cover Material | Steel |
Case Color | Brown |
Bushing Style | Unthreaded |
Case Material | Polyamide |
Tactile Feel | With |
Operating Function | NO |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Support Bracket | Without |
Contact Current Rating | 50mA |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Switch Height | 5mm, .196in |
Button Width | .138in, 3.5mm |
Actuator Length | 1.4mm, .055in |
Process Sealed | No |
Low Profile | With |
Mounting Angle | With |
Mounting Type | Surface Mount |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Dust Proof | No |
Actuator Style | Round |
Leg Style | Gull Wing |
Product Type | Switch |
Illuminated | With |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 24VDC 0.7N SMD Bulk | Avnet America |
Switch, Fsm4Jsmxl=Tact Switch, Smt, Bulk | TE Connectivity 1571563-1 | RS Americas |
Special Order: FSM4JSMXL=TACT SWITCH,SMT,BULK Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 1571563-1 | Internal Number: 1571563-1 | Alias Number: FSM4JSMXL | TE Connectivity | TE Store |
Tactile Switches FSM4JSMXL | Sager |
Where can I find additional details, specifications and documents for a 1571563-1?
Additional datasheets, footprints and schematics for 1571563-1 are listed on our Part Details page. You can also find images and similar parts to 1571563-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571563-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571563-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571563-1 fall under?
The 1571563-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571563-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571563-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571563-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571563-1 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store, Sager and Farnell have stock available or on a lead time for 1571563-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571563-1 often in real-time on the comparison pages.
What if I can't find stock of 1571563-1?
You can fill out our help required form which you can use to request a quote for 1571563-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.