1571551-6 Card & Socket Connectors by TE Connectivity

520-AG12D-ES-LF=500 DIP,SN/SN

Status: Active
Series: -
RoHS: Unknown
Aliases: 1571551-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.14

Distributor Stock
Logo for Farnell
Farnell
from US$1.14
No stock
Buy Now

Specifications

Color Black
Sleeve Material Nickel
Frame Style Closed
Sleeve Plating Material Tin
Number of Positions 20
Number of Rows 2
PCB Contact Termination Area Plating Material Tin
Contact Base Material Beryllium Copper
Contact Type Pin
Socket Style Standard
Contact Mating Area Plating Thickness 25µin
Contact Mating Area Plating Material Tin
Mating Contact Type Four-Fingered
Contact Fabrication Stamped & Formed
Socket Type DIP
Contact Current Rating (Max) 3A
Height Above PC Board .18in, 4.57mm
Length 1in
Insulation Resistance 5000MΩ
Contact Resistance 10mΩ
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic Polyester
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Mating Alignment With
Mating Alignment Type Polarization
Mounting Angle Vertical
PCB Mount Retention Without
Circuit Application Signal
Packaging Quantity 24
Packaging Method Tube, Box & Tube
Leg Style Straight
Connector & Contact Terminates To Printed Circuit Board
Product Type Socket
Profile Standard
Row-to-Row Spacing 7.62mm, .3in
DIP Socket Type Closed Frame
Termination Post Length 3.18mm, .125in
Contact Termination Type Through Hole
Operating Temperature Range -55 – 105°C, -67 – 221°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1571551-6?

Additional datasheets, footprints and schematics for 1571551-6 are listed on our Part Details page. You can also find images and similar parts to 1571551-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1571551-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571551-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1571551-6 fall under?

The 1571551-6 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.

Can I view similar or alternative parts?

You can view similar parts to 1571551-6 when available in the DIP Sockets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1571551-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1571551-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1571551-6 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 1571551-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1571551-6 often in real-time on the comparison pages.

What if I can't find stock of 1571551-6?

You can fill out our help required form which you can use to request a quote for 1571551-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay